Crouzet Motor, Geared, 12Vdc, 441Rpm; Dc Motor Type Crouzet 82862001

Description
MOTOR, GEARED, 12VDC, 441RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:441rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:78.9mm; Product Range:
Datasheet
Description
MOTOR, GEARED, 12VDC, 441RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:441rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:78.9mm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor, Geared, 12Vdc, 441Rpm; Dc Motor Type Crouzet - 19J6608 - Newark, An Avnet Company
Chicago, IL, United States
Motor, Geared, 12Vdc, 441Rpm; Dc Motor Type Crouzet
19J6608
Motor, Geared, 12Vdc, 441Rpm; Dc Motor Type Crouzet 19J6608
MOTOR, GEARED, 12VDC, 441RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:441rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:78.9mm; Product Range:

MOTOR, GEARED, 12VDC, 441RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:441rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:78.9mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 19J6608
Product Name Motor, Geared, 12Vdc, 441Rpm; Dc Motor Type Crouzet
Commutation Brush
DC Voltage Range 12.0 VDC
Output Power 0.0052 HP
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - BO43**...42MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gear Type Planetary
View Details
Stepper Motors - 403-1029-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
L16-R Miniature Linear Servos for RC & Arduino 100mm 63:1 6 volts - L16-100-63-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297C-24V GP42-115 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details