Crouzet Motors - AC, DC 82861023

Description
Brushed DC Motor Gearmotor 3.6 RPM 3.9W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Gearmotor 3.6 RPM 3.9W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 966-1755-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1755-ND
Motors - AC, DC 966-1755-ND
Brushed DC Motor Gearmotor 3.6 RPM 3.9W 24VDC

Brushed DC Motor Gearmotor 3.6 RPM 3.9W 24VDC

Buy Now Datasheet
Geared Dc Motor, 0Vdc To 24Vdc, 3.6Rpm; Dc Motor Type Crouzet - 28C5035 - Newark, An Avnet Company
Chicago, IL, United States
Geared Dc Motor, 0Vdc To 24Vdc, 3.6Rpm; Dc Motor Type Crouzet
28C5035
Geared Dc Motor, 0Vdc To 24Vdc, 3.6Rpm; Dc Motor Type Crouzet 28C5035
GEARED DC MOTOR, 0VDC TO 24VDC, 3.6RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3.6rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:1200; Motor Size:32mm; External Length:61.3mm; Product Range:-RoHS Compliant: Yes

GEARED DC MOTOR, 0VDC TO 24VDC, 3.6RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3.6rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:1200; Motor Size:32mm; External Length:61.3mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gearmotors Gearmotors
Product Number 966-1755-ND 28C5035
Product Name Motors - AC, DC Geared Dc Motor, 0Vdc To 24Vdc, 3.6Rpm; Dc Motor Type Crouzet
Motor Type DC Motor
Commutation Brush Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC 24.0 VDC
Output Power 0.0052 HP 0.0052 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 2389850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 0.0 In-lbs (0.0200 kg-cm)
View Details
SXG Gear Motor, 400V Batteryless - SXG75DW_-VL235-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 10.05 HP
Gearbox Ratio 50 : 1
Units Metric
View Details
16 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-1150A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1084 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details