GEARED DC MOTOR, 0VDC TO 24VDC, 8.6RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:8.6rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:500; Motor Size:32mm; External Length:61.3mm; Product Range:
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Gearmotors | Gearmotors |
| Product Number | 1784894 | 28C5034 |
| Product Name | DC Motors | Geared Dc Motor, 0Vdc To 24Vdc, 8.6Rpm; Dc Motor Type Crouzet |
| Motor Type | DC Motor | |
| Commutation | Brush | Brush |
| Gear Type | Ovoid | |
| Units | Metric | |
| Shaft Size | 0.157 inch (4.0 mm) |