Crouzet DC Motors 82861021

Description
Crouzet 82861021 DC Geared Motor
Request a Quote Datasheet
Description
Crouzet 82861021 DC Geared Motor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 1784888 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
1784888
DC Motors 1784888
Crouzet 82861021 DC Geared Motor

Crouzet 82861021 DC Geared Motor

Supplier's Site
Motors - AC, DC - 966-1754-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1754-ND
Motors - AC, DC 966-1754-ND
Brushed DC Motor Gearmotor 11 RPM 3.9W 24VDC

Brushed DC Motor Gearmotor 11 RPM 3.9W 24VDC

Buy Now Datasheet
Geared Dc Motor, 0Vdc To 24Vdc, 11Rpm; Dc Motor Type Crouzet - 28C5033 - Newark, An Avnet Company
Chicago, IL, United States
Geared Dc Motor, 0Vdc To 24Vdc, 11Rpm; Dc Motor Type Crouzet
28C5033
Geared Dc Motor, 0Vdc To 24Vdc, 11Rpm; Dc Motor Type Crouzet 28C5033
GEARED DC MOTOR, 0VDC TO 24VDC, 11RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:11rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:375; Motor Size:32mm; External Length:61.3mm; Product Range:- RoHS Compliant: Yes

GEARED DC MOTOR, 0VDC TO 24VDC, 11RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:11rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:375; Motor Size:32mm; External Length:61.3mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Gearmotors Gearmotors Gearmotors
Product Number 1784888 966-1754-ND 28C5033
Product Name DC Motors Motors - AC, DC Geared Dc Motor, 0Vdc To 24Vdc, 11Rpm; Dc Motor Type Crouzet
Motor Type DC Motor DC Motor
Commutation Brush Brush Brush
Gear Type Ovoid
Units Metric English
Shaft Size 0.157 inch (4.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1169 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
View Details
Gear Motor - YHD-490RGM500-530K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
Continuous Current 2.3 amps
View Details
DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-408) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details