Brushed DC Motor Gearmotor 22 RPM 3.9W 24VDC
DC MOTOR; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:4300rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:200; Motor Size:32mm; External Length:61.3mm; Product Range:-; External Depth:65.9mm
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gearmotors | Gearmotors | Gearmotors |
| Product Number | 1784872 | 966-1753-ND | 28C5032 |
| Product Name | DC Motors | Motors - AC, DC | Dc Motor; Dc Motor Type Crouzet |
| Motor Type | DC Motor | DC Motor | |
| Commutation | Brush | Brush | Brush |
| Gear Type | Ovoid | ||
| Units | Metric | English | |
| Shaft Size | 0.157 inch (4.0 mm) |