DC MOTOR; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:4300rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:200; Motor Size:32mm; External Length:61.3mm; Product Range:-; External Depth:65.9mm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 28C5032 |
| Product Name | Dc Motor; Dc Motor Type Crouzet |