Crouzet Motors - AC, DC 82861019

Description
Brushed DC Motor Gearmotor 54 RPM 3.9W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Gearmotor 54 RPM 3.9W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 966-1752-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1752-ND
Motors - AC, DC 966-1752-ND
Brushed DC Motor Gearmotor 54 RPM 3.9W 24VDC

Brushed DC Motor Gearmotor 54 RPM 3.9W 24VDC

Buy Now Datasheet
DC Motors - 1784866 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
1784866
DC Motors 1784866
Crouzet 82861019 DC Geared Motor

Crouzet 82861019 DC Geared Motor

Supplier's Site
Geared Dc Motor, 0Vdc To 24Vdc, 54Rpm; Dc Motor Type Crouzet - 28C5031 - Newark, An Avnet Company
Chicago, IL, United States
Geared Dc Motor, 0Vdc To 24Vdc, 54Rpm; Dc Motor Type Crouzet
28C5031
Geared Dc Motor, 0Vdc To 24Vdc, 54Rpm; Dc Motor Type Crouzet 28C5031
GEARED DC MOTOR, 0VDC TO 24VDC, 54RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:54rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:80; Motor Size:32mm; External Length:61.3mm; Product Range:

GEARED DC MOTOR, 0VDC TO 24VDC, 54RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:54rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:80; Motor Size:32mm; External Length:61.3mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Gearmotors Gearmotors Gearmotors
Product Number 966-1752-ND 1784866 28C5031
Product Name Motors - AC, DC DC Motors Geared Dc Motor, 0Vdc To 24Vdc, 54Rpm; Dc Motor Type Crouzet
Motor Type DC Motor DC Motor
Commutation Brush Brush Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC 24.0 VDC
Output Power 0.0052 HP 0.0052 HP
Unlock Full Specs
to access all available technical data