Brushed DC Motor Gearmotor 108 RPM 3.9W 24VDC
GEARED DC MOTOR, 0VDC TO 24VDC, 108RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:108rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:40; Motor Size:32mm; External Length:61.3mm; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Gearmotors | Gearmotors |
| Product Number | 966-1751-ND | 68R2010 |
| Product Name | Motors - AC, DC | Geared Dc Motor, 0Vdc To 24Vdc, 108Rpm; Dc Motor Type Crouzet |
| Motor Type | DC Motor | |
| Commutation | Brush | Brush |
| Standard DC Voltage | 24V | |
| DC Voltage Range | 24.0 VDC | 24.0 VDC |
| Output Power | 0.0052 HP | 0.0052 HP |