Crouzet DC Motors 82861017

Description
Crouzet 82861017 DC Geared Motor
Request a Quote Datasheet
Description
Crouzet 82861017 DC Geared Motor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 1784838 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
1784838
DC Motors 1784838
Crouzet 82861017 DC Geared Motor

Crouzet 82861017 DC Geared Motor

Supplier's Site
Geared Dc Motor, 0Vdc To 24Vdc, 143Rpm; Dc Motor Type Crouzet - 28C5029 - Newark, An Avnet Company
Chicago, IL, United States
Geared Dc Motor, 0Vdc To 24Vdc, 143Rpm; Dc Motor Type Crouzet
28C5029
Geared Dc Motor, 0Vdc To 24Vdc, 143Rpm; Dc Motor Type Crouzet 28C5029
GEARED DC MOTOR, 0VDC TO 24VDC, 143RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:143rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:30; Motor Size:32mm; External Length:61.3mm; Product Range:

GEARED DC MOTOR, 0VDC TO 24VDC, 143RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:143rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:30; Motor Size:32mm; External Length:61.3mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Gearmotors Gearmotors
Product Number 1784838 28C5029
Product Name DC Motors Geared Dc Motor, 0Vdc To 24Vdc, 143Rpm; Dc Motor Type Crouzet
Motor Type DC Motor
Commutation Brush Brush
Gear Type Ovoid
Units Metric
Shaft Size 0.157 inch (4.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

K-2 Series Parallel Shaft AC Gearmotor - 0741 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Treadmill DC Gearbox Motor - PGM.W40F - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0121 HP
Gear Type Planetary
View Details
435 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0040C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-48V GP42-093 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details