GEARED DC MOTOR, 0VDC TO 24VDC, 143RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:143rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:30; Motor Size:32mm; External Length:61.3mm; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 28C5029 |
| Product Name | Geared Dc Motor, 0Vdc To 24Vdc, 143Rpm; Dc Motor Type Crouzet |