Crouzet Motors - AC, DC 82860002

Description
Brushed DC Motor Standard 3700 RPM 3.9W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 3700 RPM 3.9W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 966-1744-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1744-ND
Motors - AC, DC 966-1744-ND
Brushed DC Motor Standard 3700 RPM 3.9W 24VDC

Brushed DC Motor Standard 3700 RPM 3.9W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 966-1744-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0052 HP
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP37-12-024Z - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 3.1 In-lbs (3.57 kg-cm)
View Details
DC-Micromotors Series 1224 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.18 in-oz/amp (8.3 mN-m/amp)
Rotor Inertia 2.55E-6 oz-in-sec² (1.80E-5 kg-cm²)
View Details
Brushed Motors - MMP D40-675B-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
FRAMELESS MOTOR - 60FSF17-D05020-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 14.16 in-oz/amp (100 mN-m/amp)
Output Power 0.2680 HP
View Details