Crouzet DC Motors 82850002

Description
Crouzet 82850002 DC Motor
Request a Quote
Description
Crouzet 82850002 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 3242948 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
3242948
DC Motors 3242948
Crouzet 82850002 DC Motor

Crouzet 82850002 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 3242948
Product Name DC Motors
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 2884531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.1150 amps
Continuous Torque 0.7 In-lbs (0.7653 kg-cm)
Gearbox Ratio 5 : 1
View Details
Brushed DC Motor - 40ZYT Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
 - PT.5254 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details