Crouzet Dc Motor, Direct Drive, 42 W, 12 V, 4150 Rpm, 390 Mn-M Crouzet 82850001

Description
DC Motor, Direct Drive, 42 W, 12 V, 4150 rpm, 390 mN-m
Datasheet
Description
DC Motor, Direct Drive, 42 W, 12 V, 4150 rpm, 390 mN-m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motor, Direct Drive, 42 W, 12 V, 4150 Rpm, 390 Mn-M Crouzet - 19J6593 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor, Direct Drive, 42 W, 12 V, 4150 Rpm, 390 Mn-M Crouzet
19J6593
Dc Motor, Direct Drive, 42 W, 12 V, 4150 Rpm, 390 Mn-M Crouzet 19J6593
DC Motor, Direct Drive, 42 W, 12 V, 4150 rpm, 390 mN-m

DC Motor, Direct Drive, 42 W, 12 V, 4150 rpm, 390 mN-m

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 19J6593
Product Name Dc Motor, Direct Drive, 42 W, 12 V, 4150 Rpm, 390 Mn-M Crouzet
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIH23-16-BDNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 1.0 In-lbs (1.12 kg-cm)
View Details
DC-Micromotors Series 1024 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.25 in-oz/amp (8.86 mN-m/amp)
Rotor Inertia 1.56E-6 oz-in-sec² (1.10E-5 kg-cm²)
View Details
Brushed Motors - MMP S14-247E-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-422) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.1179 HP
View Details