Crouzet DC Motors 82830502

Description
Crouzet 82830502 DC Motor
Request a Quote Datasheet
Description
Crouzet 82830502 DC Motor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2361717 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2361717
DC Motors 2361717
Crouzet 82830502 DC Motor

Crouzet 82830502 DC Motor

Supplier's Site
Motors - AC, DC - 82830502-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
82830502-ND
Motors - AC, DC 82830502-ND
Brushed DC Motor Standard 2770 RPM 67W 24VDC

Brushed DC Motor Standard 2770 RPM 67W 24VDC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category DC Motors DC Motors
Product Number 2361717 82830502-ND
Product Name DC Motors Motors - AC, DC
Units Metric English
Shaft Size 0.315 inch (8.0 mm)
Shaft Speed 2770 rpm 2770 rpm
Length 4.06 inch (103 mm)
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1252 - Bodine Electric Company
Specs
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.1429 HP
View Details
Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.5041 in-oz/amp (3.56 mN-m/amp)
View Details
24V 300W DC Motor - YHD-77S128 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Precision DC Coreless Motor - 3257N9C2B - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details