Crouzet Motors - AC, DC 82830010

Description
Brushed DC Motor Standard 1500 RPM 33W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 1500 RPM 33W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 82830010-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
82830010-ND
Motors - AC, DC 82830010-ND
Brushed DC Motor Standard 1500 RPM 33W 24VDC

Brushed DC Motor Standard 1500 RPM 33W 24VDC

Buy Now Datasheet
Dc Motor, Direct Drive, 33 W, 24 V, 2100 Rpm, 600 Mn-M Crouzet - 19J6592 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor, Direct Drive, 33 W, 24 V, 2100 Rpm, 600 Mn-M Crouzet
19J6592
Dc Motor, Direct Drive, 33 W, 24 V, 2100 Rpm, 600 Mn-M Crouzet 19J6592
DC Motor, Direct Drive, 33 W, 24 V, 2100 rpm, 600 mN-m

DC Motor, Direct Drive, 33 W, 24 V, 2100 rpm, 600 mN-m

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category DC Motors DC Motors
Product Number 82830010-ND 19J6592
Product Name Motors - AC, DC Dc Motor, Direct Drive, 33 W, 24 V, 2100 Rpm, 600 Mn-M Crouzet
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0442 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8929145 - RS Components, Ltd.
Specs
Commutation Brush
Units Metric
Shaft Size 0.197 inch (5.0 mm)
View Details
24A-D Series Parallel Shaft DC Gearmotor - 0189 - Bodine Electric Company
Specs
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
Continuous Current 2.6 amps
View Details
DC-Micromotors Series 1224 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.18 in-oz/amp (8.3 mN-m/amp)
Rotor Inertia 2.55E-6 oz-in-sec² (1.80E-5 kg-cm²)
View Details
 - PT.3445 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
DC Voltage Range 120.0 VDC
Output Power 0.2432 HP
View Details