Crouzet Motors - AC, DC 82800502

Description
Brushed DC Motor Standard 3070 RPM 31W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 3070 RPM 31W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 966-1743-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1743-ND
Motors - AC, DC 966-1743-ND
Brushed DC Motor Standard 3070 RPM 31W 24VDC

Brushed DC Motor Standard 3070 RPM 31W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 966-1743-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0415 HP
Unlock Full Specs
to access all available technical data

Similar Products

Coreless Brushless Motor - YHD-BL3260H14 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Construction Coreless / Slotless
DC Voltage Range 14.0 VDC
View Details
Brushless motors - C17B-15 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brushless
DC Voltage Range 7.4 VDC
Output Power 0.0095 HP
View Details
DC-Micromotors Series 1516 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.5834 in-oz/amp (4.12 mN-m/amp)
Rotor Inertia 5.66E-6 oz-in-sec² (4.00E-5 kg-cm²)
View Details
Brushless Motors - MMP BL58-412E-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 10.3 amps
View Details