GEARED MOTOR, 20W, 5800RPM, 24VDC; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:5800rpm; Torque Max:40mN-m; Power Rating:30W; Gear Ratio TO: 1:-; Motor Size:35.8mm; External Length:57mm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 61T6877 |
| Product Name | Geared Motor, 20W, 5800Rpm, 24Vdc; Dc Motor Type Crouzet |