Crouzet Geared Motor, 20W, 5800Rpm, 24Vdc; Dc Motor Type Crouzet 82740402

Description
GEARED MOTOR, 20W, 5800RPM, 24VDC; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:5800rpm; Torque Max:40mN-m; Power Rating:30W; Gear Ratio TO: 1:-; Motor Size:35.8mm; External Length:57mm
Datasheet
Description
GEARED MOTOR, 20W, 5800RPM, 24VDC; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:5800rpm; Torque Max:40mN-m; Power Rating:30W; Gear Ratio TO: 1:-; Motor Size:35.8mm; External Length:57mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Geared Motor, 20W, 5800Rpm, 24Vdc; Dc Motor Type Crouzet - 61T6877 - Newark, An Avnet Company
Chicago, IL, United States
Geared Motor, 20W, 5800Rpm, 24Vdc; Dc Motor Type Crouzet
61T6877
Geared Motor, 20W, 5800Rpm, 24Vdc; Dc Motor Type Crouzet 61T6877
GEARED MOTOR, 20W, 5800RPM, 24VDC; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:5800rpm; Torque Max:40mN-m; Power Rating:30W; Gear Ratio TO: 1:-; Motor Size:35.8mm; External Length:57mm

GEARED MOTOR, 20W, 5800RPM, 24VDC; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:5800rpm; Torque Max:40mN-m; Power Rating:30W; Gear Ratio TO: 1:-; Motor Size:35.8mm; External Length:57mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 61T6877
Product Name Geared Motor, 20W, 5800Rpm, 24Vdc; Dc Motor Type Crouzet
Commutation Brush
DC Voltage Range 24.0 VDC
Output Power 0.0402 HP
Continuous Torque 0.4 In-lbs (0.4082 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 24**...24*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
Stepper Motors - 403-1029-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
10mm micro linear servo 50:1 gearing - P8-10-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-48V GP42-059 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details