The Crouzet DC Motor, part number 49AC1661, operates at 24V DC with a power rating of 16W and a maximum rotational speed of 3000 RPM. It features a torque rating of 35 mNm and has a no-load speed of 3900 RPM. The motor is designed with sintered bronze bearings and has a service life of approximately 3000 hours. It has an efficiency of 65% and a maximum output power of 15.8W. The motor's dimensions are 36 mm in diameter and 77 mm in length, with a weight of 200 grams. It includes options for EMC filtering and interference suppression, as well as the possibility of integrating an encoder with varying pulse counts. The motor is rated IP 20 for protection and has a thermal time constant of 6.5 minutes.
DC MOTOR, 16W, 3000RPM, 24VDC; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3000rpm; Torque Max:35mN-m; Power Rating:16W; Motor Size:36mm; External Length:77mm; Product Range:827400 Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 49AC1661 |
| Product Name | Dc Motor, 16W, 3000Rpm, 24Vdc; Dc Motor Type Crouzet |