Crouzet PMIC - PMIC - Motor Drivers, Controllers - 82737012 82737012

Description
Manufacturer: Crouzet USA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168310-82737012 Termination: Solder Weight: 589.670081 g Power Rating: 8 W RPM: 100 RPM Motor Type: Brushed Mounting Hole Spacing: 79.1972 mm Categories: PMIC - Motor Drivers,Controllers Case / Package: 125 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Crouzet USA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168310-82737012 Termination: Solder Weight: 589.670081 g Power Rating: 8 W RPM: 100 RPM Motor Type: Brushed Mounting Hole Spacing: 79.1972 mm Categories: PMIC - Motor Drivers,Controllers Case / Package: 125 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - 82737012 - 1168310-82737012 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - 82737012
1168310-82737012
PMIC - PMIC - Motor Drivers, Controllers - 82737012 1168310-82737012
Manufacturer: Crouzet USA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168310-82737012 Termination: Solder Weight: 589.670081 g Power Rating: 8 W RPM: 100 RPM Motor Type: Brushed Mounting Hole Spacing: 79.1972 mm Categories: PMIC - Motor Drivers,Controllers Case / Package: 125 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Crouzet USA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168310-82737012
Termination: Solder
Weight: 589.670081 g
Power Rating: 8 W
RPM: 100 RPM
Motor Type: Brushed
Mounting Hole Spacing: 79.1972 mm
Categories: PMIC - Motor Drivers,Controllers
Case / Package: 125
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 1168310-82737012
Product Name PMIC - PMIC - Motor Drivers, Controllers - 82737012
Unlock Full Specs
to access all available technical data

Similar Products