Crouzet Geared Dc Motor, 0Vdc To 12Vdc, 7Rpm; Dc Motor Type Crouzet 82737009

Description
GEARED DC MOTOR, 0VDC TO 12VDC, 7RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:7rpm; Torque Max:5N-m; Power Rating:8W; Gear Ratio TO: 1:500; Motor Size:35.8mm; External Length:85mm; Product Range:
Datasheet
Description
GEARED DC MOTOR, 0VDC TO 12VDC, 7RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:7rpm; Torque Max:5N-m; Power Rating:8W; Gear Ratio TO: 1:500; Motor Size:35.8mm; External Length:85mm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Geared Dc Motor, 0Vdc To 12Vdc, 7Rpm; Dc Motor Type Crouzet - 68R1969 - Newark, An Avnet Company
Chicago, IL, United States
Geared Dc Motor, 0Vdc To 12Vdc, 7Rpm; Dc Motor Type Crouzet
68R1969
Geared Dc Motor, 0Vdc To 12Vdc, 7Rpm; Dc Motor Type Crouzet 68R1969
GEARED DC MOTOR, 0VDC TO 12VDC, 7RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:7rpm; Torque Max:5N-m; Power Rating:8W; Gear Ratio TO: 1:500; Motor Size:35.8mm; External Length:85mm; Product Range:

GEARED DC MOTOR, 0VDC TO 12VDC, 7RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:7rpm; Torque Max:5N-m; Power Rating:8W; Gear Ratio TO: 1:500; Motor Size:35.8mm; External Length:85mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 68R1969
Product Name Geared Dc Motor, 0Vdc To 12Vdc, 7Rpm; Dc Motor Type Crouzet
Commutation Brush
DC Voltage Range 12.0 VDC
Output Power 0.0107 HP
Continuous Torque 44.2 In-lbs (51.02 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Spur Gearbox - C16**...13MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details
Stepper Motors - 403-1027-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
DC Voltage Range 5.0 VDC
View Details
L12-I Micro Linear Actuator with Internal Controller 50mm 100:1 12 volts - L12-50-100-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-48V GP42-1594 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details