Crouzet Geared Dc Motor, 0Vdc To 12Vdc, 50Rpm; Dc Motor Type Crouzet 82737005

Description
GEARED DC MOTOR, 0VDC TO 12VDC, 50RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:50rpm; Torque Max:5N-m; Power Rating:8W; Gear Ratio TO: 1:41.6; Motor Size:35.8mm; External Length:85mm; Product Range:
Datasheet
Description
GEARED DC MOTOR, 0VDC TO 12VDC, 50RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:50rpm; Torque Max:5N-m; Power Rating:8W; Gear Ratio TO: 1:41.6; Motor Size:35.8mm; External Length:85mm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Geared Dc Motor, 0Vdc To 12Vdc, 50Rpm; Dc Motor Type Crouzet - 68R1966 - Newark, An Avnet Company
Chicago, IL, United States
Geared Dc Motor, 0Vdc To 12Vdc, 50Rpm; Dc Motor Type Crouzet
68R1966
Geared Dc Motor, 0Vdc To 12Vdc, 50Rpm; Dc Motor Type Crouzet 68R1966
GEARED DC MOTOR, 0VDC TO 12VDC, 50RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:50rpm; Torque Max:5N-m; Power Rating:8W; Gear Ratio TO: 1:41.6; Motor Size:35.8mm; External Length:85mm; Product Range:

GEARED DC MOTOR, 0VDC TO 12VDC, 50RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:50rpm; Torque Max:5N-m; Power Rating:8W; Gear Ratio TO: 1:41.6; Motor Size:35.8mm; External Length:85mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 68R1966
Product Name Geared Dc Motor, 0Vdc To 12Vdc, 50Rpm; Dc Motor Type Crouzet
Commutation Brush
DC Voltage Range 12.0 VDC
Output Power 0.0107 HP
Continuous Torque 44.2 In-lbs (51.02 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 403-1027-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
DC Voltage Range 5.0 VDC
View Details
42A-FX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1510 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
Flat DC-Micromotors Series 2607 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.7 in-oz/amp (19.09 mN-m/amp)
View Details
 - PGM.W90 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Voltage Range 13.5 VDC
Output Power 0.0121 HP
Continuous Current 1 amps
View Details