DC MOTOR, 3.2W, 3500RPM, 12VDC; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:3500rpm; Torque Max:7mN-m; Power Rating:3.2W; Motor Size:27.5mm; External Length:58.5mm; Product Range:827200 Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 49AC1659 |
| Product Name | Dc Motor, 3.2W, 3500Rpm, 12Vdc; Dc Motor Type Crouzet |