Crouzet Asynchronous Motor, 2600Rpm, 230Vac, Cw; Ac Motor Type Crouzet 82660036

Description
ASYNCHRONOUS MOTOR, 2600RPM, 230VAC, CW; AC Motor Type:Synchronous; Rotation Direction:-; Supply Voltage VAC:-; Frequency:-; Rotational Speed Max:-; Input Power:-; Starting Torque:-; Operating Temperature Min:-; Product Range:
Datasheet
Description
ASYNCHRONOUS MOTOR, 2600RPM, 230VAC, CW; AC Motor Type:Synchronous; Rotation Direction:-; Supply Voltage VAC:-; Frequency:-; Rotational Speed Max:-; Input Power:-; Starting Torque:-; Operating Temperature Min:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Asynchronous Motor, 2600Rpm, 230Vac, Cw; Ac Motor Type Crouzet - 51AC6413 - Newark, An Avnet Company
Chicago, IL, United States
Asynchronous Motor, 2600Rpm, 230Vac, Cw; Ac Motor Type Crouzet
51AC6413
Asynchronous Motor, 2600Rpm, 230Vac, Cw; Ac Motor Type Crouzet 51AC6413
ASYNCHRONOUS MOTOR, 2600RPM, 230VAC, CW; AC Motor Type:Synchronous; Rotation Direction:-; Supply Voltage VAC:-; Frequency:-; Rotational Speed Max:-; Input Power:-; Starting Torque:-; Operating Temperature Min:-; Product Range:

ASYNCHRONOUS MOTOR, 2600RPM, 230VAC, CW; AC Motor Type:Synchronous; Rotation Direction:-; Supply Voltage VAC:-; Frequency:-; Rotational Speed Max:-; Input Power:-; Starting Torque:-; Operating Temperature Min:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Motors
Product Number 51AC6413
Product Name Asynchronous Motor, 2600Rpm, 230Vac, Cw; Ac Motor Type Crouzet
Unlock Full Specs
to access all available technical data

Similar Products

30R-3N Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2296 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0588 HP
View Details
Frameless Torque Motor - QTL-290 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
Mining Electrical Motors - mining-electrical-motors - BARTEC
Specs
Phase Three-phase
Operating Temperature -20 to 40 F (-29 to 4 C)
View Details