Crouzet AC Motors 82524016

Description
Crouzet 82524016 AC Geared Motor
Request a Quote
Description
Crouzet 82524016 AC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2044800 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2044800
AC Motors 2044800
Crouzet 82524016 AC Geared Motor

Crouzet 82524016 AC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2044800
Product Name AC Motors
AC Construction Synchronous geared
AC Motor Features Reversible
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Gearbox Ratio 250 : 1
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

56R1-50JW/H Series 3-Phase AC Inverter Duty Stainless Steel IP-69K Right Angle Hollow Shaft Gearmotor - 9004 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.5000 HP
View Details
 - PU.7035220-8106-AL Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220V/60Hz
Output Power 0.2680 HP
View Details
AC Motor - C Frame Model PM60 - PM6020-2 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.0348 HP
Continuous Current 0.2200 amps
View Details
Frameless Torque Motor - QTL-230 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details