Crouzet Motor, Geared, 230Vac, 12.5Rpm; Supply Voltage V Ac Crouzet 82524003

Description
MOTOR, GEARED, 230VAC, 12.5RPM; Supply Voltage V AC:240V; Frequency:-; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); No. of Clutches:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Input Power:3.5W; Operating Temperature
Datasheet
Description
MOTOR, GEARED, 230VAC, 12.5RPM; Supply Voltage V AC:240V; Frequency:-; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); No. of Clutches:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Input Power:3.5W; Operating Temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor, Geared, 230Vac, 12.5Rpm; Supply Voltage V Ac Crouzet - 19J6568 - Newark, An Avnet Company
Chicago, IL, United States
Motor, Geared, 230Vac, 12.5Rpm; Supply Voltage V Ac Crouzet
19J6568
Motor, Geared, 230Vac, 12.5Rpm; Supply Voltage V Ac Crouzet 19J6568
MOTOR, GEARED, 230VAC, 12.5RPM; Supply Voltage V AC:240V; Frequency:-; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); No. of Clutches:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Input Power:3.5W; Operating Temperature

MOTOR, GEARED, 230VAC, 12.5RPM; Supply Voltage V AC:240V; Frequency:-; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); No. of Clutches:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Input Power:3.5W; Operating Temperature

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 19J6568
Product Name Motor, Geared, 230Vac, 12.5Rpm; Supply Voltage V Ac Crouzet
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 100mm 210:1 12 volts - L12-100-210-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 210 : 1
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
DC Motors - 8777137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Continuous Torque 8.8 In-lbs (10.2 kg-cm)
Gear Type Spur; Spur
View Details
Stepper Gearmotor: 5.96
Specs
Motor Type Stepper Motor
Step Angle 1.80 degrees
Continuous Current 4.7 amps
View Details