MOTOR, GEARED, 230VAC, 12.5RPM; Supply Voltage V AC:240V; Frequency:-; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); No. of Clutches:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Input Power:3.5W; Operating Temperature
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 19J6568 |
| Product Name | Motor, Geared, 230Vac, 12.5Rpm; Supply Voltage V Ac Crouzet |