Crouzet Ac Gear Motor, 2.7W, 300Rpm, 115V; Ac Motor Type Crouzet 82514015

Description
AC GEAR MOTOR, 2.7W, 300RPM, 115V; AC Motor Type:Synchronous; Rotation Direction:Reversible ; Supply Voltage VAC:115V; Frequency:60Hz; Rotational Speed Max:-; Input Power:2.7W; Starting Torque:0.5N-m; Gear Ratio TO: 1:150 RoHS Compliant: Yes
Datasheet
Description
AC GEAR MOTOR, 2.7W, 300RPM, 115V; AC Motor Type:Synchronous; Rotation Direction:Reversible ; Supply Voltage VAC:115V; Frequency:60Hz; Rotational Speed Max:-; Input Power:2.7W; Starting Torque:0.5N-m; Gear Ratio TO: 1:150 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Gear Motor, 2.7W, 300Rpm, 115V; Ac Motor Type Crouzet - 83H1057 - Newark, An Avnet Company
Chicago, IL, United States
Ac Gear Motor, 2.7W, 300Rpm, 115V; Ac Motor Type Crouzet
83H1057
Ac Gear Motor, 2.7W, 300Rpm, 115V; Ac Motor Type Crouzet 83H1057
AC GEAR MOTOR, 2.7W, 300RPM, 115V; AC Motor Type:Synchronous; Rotation Direction:Reversible ; Supply Voltage VAC:115V; Frequency:60Hz; Rotational Speed Max:-; Input Power:2.7W; Starting Torque:0.5N-m; Gear Ratio TO: 1:150 RoHS Compliant: Yes

AC GEAR MOTOR, 2.7W, 300RPM, 115V; AC Motor Type:Synchronous; Rotation Direction:Reversible; Supply Voltage VAC:115V; Frequency:60Hz; Rotational Speed Max:-; Input Power:2.7W; Starting Torque:0.5N-m; Gear Ratio TO: 1:150 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 83H1057
Product Name Ac Gear Motor, 2.7W, 300Rpm, 115V; Ac Motor Type Crouzet
Gearbox Ratio 150 : 1
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 30**...28*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gear Type Planetary
View Details
Stepper Motors - 403-1026-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
L12-I Micro Linear Actuator with Internal Controller 50mm 100:1 12 volts - L12-50-100-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-90V GP42-014 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details