Synchronous AC Motor Gearmotor 1 RPM 3W 230VAC
MOTOR, GEARED, 230VAC, 1RPM; Supply Voltage V AC:230V; Frequency:-; Rotation Direction:CW (Clockwise); No. of Clutches:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Input Power:3W; Operating Temperature Max:60°C; Operating
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Gearmotors | Gearmotors |
| Product Number | 966-1835-ND | 59M7971 |
| Product Name | Motors - AC, DC | Motor, Geared, 230Vac, 1Rpm; Supply Voltage V Ac Crouzet |
| Motor Type | AC Motor | |
| AC Construction | Synchronous | |
| Output Power | 0.0040 HP | |
| Continuous Torque | 4.4 In-lbs (5.1 kg-cm) |