MOTOR, GEARED, 230VAC, 1RPM; Supply Voltage V AC:230V; Frequency:-; Rotation Direction:CW (Clockwise); No. of Clutches:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Input Power:3W; Operating Temperature Max:60°C; Operating
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 59M7971 |
| Product Name | Motor, Geared, 230Vac, 1Rpm; Supply Voltage V Ac Crouzet |