Crouzet Motor, Geared, 230Vac, 1Rpm; Supply Voltage V Ac Crouzet 82344771

Description
MOTOR, GEARED, 230VAC, 1RPM; Supply Voltage V AC:230V; Frequency:-; Rotation Direction:CCW (Counter Clockwise); No. of Clutches:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Input Power:3W; Operating Temperature Max:60°C; Operating
Datasheet
Description
MOTOR, GEARED, 230VAC, 1RPM; Supply Voltage V AC:230V; Frequency:-; Rotation Direction:CCW (Counter Clockwise); No. of Clutches:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Input Power:3W; Operating Temperature Max:60°C; Operating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor, Geared, 230Vac, 1Rpm; Supply Voltage V Ac Crouzet - 19J6559 - Newark, An Avnet Company
Chicago, IL, United States
Motor, Geared, 230Vac, 1Rpm; Supply Voltage V Ac Crouzet
19J6559
Motor, Geared, 230Vac, 1Rpm; Supply Voltage V Ac Crouzet 19J6559
MOTOR, GEARED, 230VAC, 1RPM; Supply Voltage V AC:230V; Frequency:-; Rotation Direction:CCW (Counter Clockwise); No. of Clutches:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Input Power:3W; Operating Temperature Max:60°C; Operating

MOTOR, GEARED, 230VAC, 1RPM; Supply Voltage V AC:230V; Frequency:-; Rotation Direction:CCW (Counter Clockwise); No. of Clutches:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Input Power:3W; Operating Temperature Max:60°C; Operating

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 19J6559
Product Name Motor, Geared, 230Vac, 1Rpm; Supply Voltage V Ac Crouzet
Operating Temperature ? to 140 F (? to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Gear Motor - Hansen Series 148-5 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
SXG Gear Motor, 200V Batteryless - SXG75AW_-VL155-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0101 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
50mm micro linear servo 252:1 - P8-50-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
Power Window Lift Motor - PGM-578-VFL - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0268 HP
Gear Type Worm
View Details