Crouzet Motor, Geared, 230Vac, 30Rpm; Supply Voltage V Ac Crouzet 82344738

Description
MOTOR, GEARED, 230VAC, 30RPM; Supply Voltage V AC:230V; Frequency:-; Rotation Direction:CCW (Counter Clockwise); No. of Clutches:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Input Power:3W; Operating Temperature Max:60°C;
Datasheet
Description
MOTOR, GEARED, 230VAC, 30RPM; Supply Voltage V AC:230V; Frequency:-; Rotation Direction:CCW (Counter Clockwise); No. of Clutches:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Input Power:3W; Operating Temperature Max:60°C;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor, Geared, 230Vac, 30Rpm; Supply Voltage V Ac Crouzet - 19J6543 - Newark, An Avnet Company
Chicago, IL, United States
Motor, Geared, 230Vac, 30Rpm; Supply Voltage V Ac Crouzet
19J6543
Motor, Geared, 230Vac, 30Rpm; Supply Voltage V Ac Crouzet 19J6543
MOTOR, GEARED, 230VAC, 30RPM; Supply Voltage V AC:230V; Frequency:-; Rotation Direction:CCW (Counter Clockwise); No. of Clutches:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Input Power:3W; Operating Temperature Max:60°C;

MOTOR, GEARED, 230VAC, 30RPM; Supply Voltage V AC:230V; Frequency:-; Rotation Direction:CCW (Counter Clockwise); No. of Clutches:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Input Power:3W; Operating Temperature Max:60°C;

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 19J6543
Product Name Motor, Geared, 230Vac, 30Rpm; Supply Voltage V Ac Crouzet
Operating Temperature ? to 140 F (? to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - MPW86 Wheel Drive - MobilePower - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V; 48V
View Details
Brushed DC Geared Motor - GB63 Series (63ZYT-125-24-710) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Flat DC-Micromotors Series 2607 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.7 in-oz/amp (19.09 mN-m/amp)
View Details
342 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0050A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details