AC Motor Type:Synchronous; Rotation Direction:CW (Clockwise); Supply Voltage VAC:230V; Frequency:50Hz; Rotational Speed Max:0.5rpm; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 01AC6355 |
| Product Name | Ac Motor Type Crouzet |