Crouzet AC Motors 82340195

Description
Crouzet 82340195 AC Motor
Request a Quote Datasheet
Description
Crouzet 82340195 AC Motor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 4095484 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
4095484
AC Motors 4095484
Crouzet 82340195 AC Motor

Crouzet 82340195 AC Motor

Supplier's Site
Motors - AC, DC - 966-1832-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1832-ND
Motors - AC, DC 966-1832-ND
Synchronous AC Motor Standard 600 RPM 0.16W 230VAC

Synchronous AC Motor Standard 600 RPM 0.16W 230VAC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category AC Motors AC Motors
Product Number 4095484 966-1832-ND
Product Name AC Motors Motors - AC, DC
AC Construction Synchronous; Synchronous Synchronous
Phase Single-phase
Units Metric English
Shaft Size 0.077 inch (2.0 mm)
Length 0.67 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

K-2 Series Parallel Shaft AC Gearmotor - 0733 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0033 HP
View Details
Frameless Torque Motor - QTL-290 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
Universal Motor - YHD-8835 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 1.05 amps
Shaft Speed 20000 rpm
View Details
IP68 Submersible Electrical Motors - ip68-submersible-electrical-motors - BARTEC
Specs
Phase Three-phase
Operating Temperature -20 to 40 F (-29 to 4 C)
View Details