Crouzet Motors - AC, DC 82340194

Description
Synchronous AC Motor Standard 600 RPM 0.16W 230VAC
Request a Quote Datasheet
Description
Synchronous AC Motor Standard 600 RPM 0.16W 230VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 966-1479-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1479-ND
Motors - AC, DC 966-1479-ND
Synchronous AC Motor Standard 600 RPM 0.16W 230VAC

Synchronous AC Motor Standard 600 RPM 0.16W 230VAC

Buy Now Datasheet
AC Motors - 4095478 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
4095478
AC Motors 4095478
Crouzet 82340194 AC Motor

Crouzet 82340194 AC Motor

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category AC Motors AC Motors
Product Number 966-1479-ND 4095478
Product Name Motors - AC, DC AC Motors
AC Construction Synchronous Synchronous; Synchronous
Output Power 2.14E-4 HP
Continuous Torque 0.0 In-lbs (0.0255 kg-cm)
Units English Metric
Shaft Speed 600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Induction AC Motor - YHD-8015M230 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Induction
Output Power 0.0509 HP
Continuous Current 0.1700 amps
View Details
Frameless Torque Motor - QMT-LA 385 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
34R-WX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2804 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.1667 HP
View Details
Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details