AC GEAR MOTOR, 3.5W, 12RPM, 115V; AC Motor Type:Synchronous; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:115V; Frequency:50Hz; Rotational Speed Max:-; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:50 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 01AC6352 |
| Product Name | Ac Gear Motor, 3.5W, 12Rpm, 115V; Ac Motor Type Crouzet |