Crouzet Ac Gear Motor, 3.5W, 12Rpm, 115V; Ac Motor Type Crouzet 82334832

Description
AC GEAR MOTOR, 3.5W, 12RPM, 115V; AC Motor Type:Synchronous; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:115V; Frequency:50Hz; Rotational Speed Max:-; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:50 RoHS Compliant: Yes
Datasheet
Description
AC GEAR MOTOR, 3.5W, 12RPM, 115V; AC Motor Type:Synchronous; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:115V; Frequency:50Hz; Rotational Speed Max:-; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:50 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Gear Motor, 3.5W, 12Rpm, 115V; Ac Motor Type Crouzet - 01AC6352 - Newark, An Avnet Company
Chicago, IL, United States
Ac Gear Motor, 3.5W, 12Rpm, 115V; Ac Motor Type Crouzet
01AC6352
Ac Gear Motor, 3.5W, 12Rpm, 115V; Ac Motor Type Crouzet 01AC6352
AC GEAR MOTOR, 3.5W, 12RPM, 115V; AC Motor Type:Synchronous; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:115V; Frequency:50Hz; Rotational Speed Max:-; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:50 RoHS Compliant: Yes

AC GEAR MOTOR, 3.5W, 12RPM, 115V; AC Motor Type:Synchronous; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:115V; Frequency:50Hz; Rotational Speed Max:-; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:50 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 01AC6352
Product Name Ac Gear Motor, 3.5W, 12Rpm, 115V; Ac Motor Type Crouzet
Gearbox Ratio 50 : 1
Unlock Full Specs
to access all available technical data

Similar Products

Metric 42R-E Series Parallel Shaft AC Gearmotor - 1669 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-170-24-76) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 18.0 VDC
View Details