Crouzet Motors - AC, DC 82334768

Description
Synchronous AC Motor Gearmotor 5 RPM 3.5W 230VAC
Request a Quote Datasheet
Description
Synchronous AC Motor Gearmotor 5 RPM 3.5W 230VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 966-1473-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1473-ND
Motors - AC, DC 966-1473-ND
Synchronous AC Motor Gearmotor 5 RPM 3.5W 230VAC

Synchronous AC Motor Gearmotor 5 RPM 3.5W 230VAC

Buy Now Datasheet
AC Motors - 1812359 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
1812359
AC Motors 1812359
Crouzet 82334768 AC Geared Motor

Crouzet 82334768 AC Geared Motor

Supplier's Site
Geared Ac Motor, Cw, 3.5W, 0.5Nm, 230V; Ac Motor Type Crouzet - 49AC1658 - Newark, An Avnet Company
Chicago, IL, United States
Geared Ac Motor, Cw, 3.5W, 0.5Nm, 230V; Ac Motor Type Crouzet
49AC1658
Geared Ac Motor, Cw, 3.5W, 0.5Nm, 230V; Ac Motor Type Crouzet 49AC1658
GEARED AC MOTOR, CW, 3.5W, 0.5NM, 230V; AC Motor Type:Synchronous; Rotation Direction:CW (Clockwise); Supply Voltage VAC:230V; Frequency:50Hz; Rotational Speed Max:-; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:120

GEARED AC MOTOR, CW, 3.5W, 0.5NM, 230V; AC Motor Type:Synchronous; Rotation Direction:CW (Clockwise); Supply Voltage VAC:230V; Frequency:50Hz; Rotational Speed Max:-; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:120

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Gearmotors AC Motors Gearmotors
Product Number 966-1473-ND 1812359 49AC1658
Product Name Motors - AC, DC AC Motors Geared Ac Motor, Cw, 3.5W, 0.5Nm, 230V; Ac Motor Type Crouzet
Motor Type AC Motor
AC Construction Synchronous Synchronous geared
Output Power 0.0047 HP
Continuous Torque 4.4 In-lbs (5.1 kg-cm) 4.4 In-lbs (5.1 kg-cm)
Gearbox Ratio 120 : 1 120 : 1
Unlock Full Specs
to access all available technical data

Similar Products

SXP Gear Motor, 200V Batteryless - SXP02AW_-VL070-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2680 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4001 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
View Details
P8 linear servo 25mm 252:1 - P8-25-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details