Crouzet AC Motors 82334767

Description
Crouzet 82334767 AC Geared Motor
Request a Quote
Description
Crouzet 82334767 AC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 1812365 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
1812365
AC Motors 1812365
Crouzet 82334767 AC Geared Motor

Crouzet 82334767 AC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 1812365
Product Name AC Motors
AC Construction Synchronous geared
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Units Metric
Shaft Size 0.157 inch (4.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Motor - YHD-9530 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 1.8 amps
Shaft Speed 26000 rpm
View Details
AC Synchronous Motor - Hansen 600 Series (Deep Pear Shaped Gearbox) Synchron K Mount - ElectroCraft
Specs
AC Voltage & Frequency 12V to 277V
Continuous Torque 1.2 In-lbs (1.44 kg-cm)
Units English
View Details
AC Motor - C Frame Model PM60 - PM6020-2 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.0348 HP
Continuous Current 0.2200 amps
View Details