Crouzet AC Motors 82334752

Description
Crouzet 82334752 AC Geared Motor
Request a Quote
Description
Crouzet 82334752 AC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 1812292 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
1812292
AC Motors 1812292
Crouzet 82334752 AC Geared Motor

Crouzet 82334752 AC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearmotors
Product Number 1812292
Product Name AC Motors
Motor Type AC Motor
AC Construction Synchronous geared
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Gear Type Ovoid
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1158 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
View Details
Gear Motor - YHD-36PGM555-51K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 14.8 VDC
Continuous Current 4.43 amps
View Details
Flat DC-Micromotors Series 2607 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.7 in-oz/amp (19.09 mN-m/amp)
View Details
DC Geared Motor - WG5 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details