Crouzet AC Motors 82334748

Description
Crouzet 82334748 AC Geared Motor
Request a Quote
Description
Crouzet 82334748 AC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 1812624 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
1812624
AC Motors 1812624
Crouzet 82334748 AC Geared Motor

Crouzet 82334748 AC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearmotors
Product Number 1812624
Product Name AC Motors
Motor Type AC Motor
AC Construction Synchronous geared
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Gear Type Ovoid
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 10**...10*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 4 to 4096 : 1
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4002 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
PQ12-R Micro Linear Servos for RC & Arduino 30:1 6 volts - PQ12-30-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 30 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297C-24V GP42-019 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details