Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GEARMOTORS
CROUZET
82334747 -- AC MOTORS
Crouzet
AC Motors
82334747
Description
Crouzet 82334747 AC Geared Motor
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Crouzet 82334747 AC Geared Motor
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
1812517
AC Motors
1812517
Crouzet 82334747 AC Geared Motor
Crouzet 82334747 AC Geared Motor
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Gearmotors
Product Number
1812517
Product Name
AC Motors
Motor Type
AC Motor
AC Construction
Synchronous geared
Continuous Torque
4.4 In-lbs (5.1 kg-cm)
Gear Type
Ovoid
Units
Metric
Unlock Full Specs
to access all available technical data
Similar Products
Bodine Electric Company
34R-5F Series AC Right Angle Gearmotor
0519
Specs
Motor Type
AC Motor
AC Voltage & Frequency
120V/60Hz
Phase
Single-phase
View Details
Shenzhen Yunhongda Motor Co., LTD.
Planetary Gear Motor
YHD-20PGM310-118K
Specs
DC Construction
Coreless / Slotless
DC Voltage Range
3.7 VDC
Continuous Current
0.7000 amps
View Details
FAULHABER MICROMO
Motor
1935S003BRE
View Details
3X Motion Technologies Co., Ltd
Brushed DC Geared Motor
GB80 Series (80ZYT-180-24-300)
Specs
Motor Type
DC Motor
Commutation
Brush
Standard DC Voltage
24V
View Details