Crouzet AC Motors 82334728

Description
Crouzet 82334728 AC Geared Motor
Request a Quote
Description
Crouzet 82334728 AC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 1812731 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
1812731
AC Motors 1812731
Crouzet 82334728 AC Geared Motor

Crouzet 82334728 AC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearmotors
Product Number 1812731
Product Name AC Motors
Motor Type AC Motor
AC Construction Synchronous geared
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Gear Type Ovoid
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

48R-FX Series Parallel Shaft AC Gearmotor - 5694 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase
View Details
Gear Motor - YHD-36PGM555-51K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 14.8 VDC
Continuous Current 4.43 amps
View Details
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details
Brushed DC Geared Motor - GB63 Series (63ZYT-125-24-736) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details