Crouzet Ac Gear Motor, 3.5W, 20Rpm, 230V; Ac Motor Type Crouzet 82334677

Description
AC GEAR MOTOR, 3.5W, 20RPM, 230V; AC Motor Type:Synchronous; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:230V; Frequency:50Hz; Rotational Speed Max:-; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:- RoHS Compliant: Yes
Datasheet
Description
AC GEAR MOTOR, 3.5W, 20RPM, 230V; AC Motor Type:Synchronous; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:230V; Frequency:50Hz; Rotational Speed Max:-; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Gear Motor, 3.5W, 20Rpm, 230V; Ac Motor Type Crouzet - 01AC6351 - Newark, An Avnet Company
Chicago, IL, United States
Ac Gear Motor, 3.5W, 20Rpm, 230V; Ac Motor Type Crouzet
01AC6351
Ac Gear Motor, 3.5W, 20Rpm, 230V; Ac Motor Type Crouzet 01AC6351
AC GEAR MOTOR, 3.5W, 20RPM, 230V; AC Motor Type:Synchronous; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:230V; Frequency:50Hz; Rotational Speed Max:-; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:- RoHS Compliant: Yes

AC GEAR MOTOR, 3.5W, 20RPM, 230V; AC Motor Type:Synchronous; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:230V; Frequency:50Hz; Rotational Speed Max:-; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 01AC6351
Product Name Ac Gear Motor, 3.5W, 20Rpm, 230V; Ac Motor Type Crouzet
Gearbox Ratio 1 : 1
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
High Torque Good Performance Gear Motor - YHD-60GA775 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
 - PGM.P027 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0118 HP
View Details
PMDC Spur Gearmotor - Hansen Series 116-4 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details