Crouzet Motor,Synchronous;115V;3.5W;3RPM;0.5Nm;ACSynchronous;Sleeve;60Hz 823345A10003MP

Description
230 V, Single Direction Synchronous Geared Motors AC Synchronous Motors These motors provide a constant rotation speed independent of the load, but linked to the supply frequency. They are also used where rotation requires relatively low torque at a reasonable cost. AC synchronous motors are either single direction (CW or CCW) or reversible (CW and CCW). Design Considerations For Single Direction Motors, Determine What Direction the Motor Shaft Needs to Turn The Motor Used Must Take into Consideration Starting/Running Torque and Stall Torque Gearbox Selection is Dependent on the Desired Output Speed, Load Type, Maximum Required Torque and the Duty Cycle Features Accurate Speed Speeds Up to 72 RPM Long Life Applications Amusement Games Packaging Equipment Medical Equipment
Description
230 V, Single Direction Synchronous Geared Motors AC Synchronous Motors These motors provide a constant rotation speed independent of the load, but linked to the supply frequency. They are also used where rotation requires relatively low torque at a reasonable cost. AC synchronous motors are either single direction (CW or CCW) or reversible (CW and CCW). Design Considerations For Single Direction Motors, Determine What Direction the Motor Shaft Needs to Turn The Motor Used Must Take into Consideration Starting/Running Torque and Stall Torque Gearbox Selection is Dependent on the Desired Output Speed, Load Type, Maximum Required Torque and the Duty Cycle Features Accurate Speed Speeds Up to 72 RPM Long Life Applications Amusement Games Packaging Equipment Medical Equipment

Suppliers

Company
Product
Description
Supplier Links
Motor,Synchronous;115V;3.5W;3RPM;0.5Nm;ACSynchronous;Sleeve;60Hz - 70158866 - Allied Electronics, Inc.
Fort Worth, TX, USA
Motor,Synchronous;115V;3.5W;3RPM;0.5Nm;ACSynchronous;Sleeve;60Hz
70158866
Motor,Synchronous;115V;3.5W;3RPM;0.5Nm;ACSynchronous;Sleeve;60Hz 70158866
230 V, Single Direction Synchronous Geared Motors AC Synchronous Motors These motors provide a constant rotation speed independent of the load, but linked to the supply frequency. They are also used where rotation requires relatively low torque at a reasonable cost. AC synchronous motors are either single direction (CW or CCW) or reversible (CW and CCW). Design Considerations For Single Direction Motors, Determine What Direction the Motor Shaft Needs to Turn The Motor Used Must Take into Consideration Starting/Running Torque and Stall Torque Gearbox Selection is Dependent on the Desired Output Speed, Load Type, Maximum Required Torque and the Duty Cycle Features Accurate Speed Speeds Up to 72 RPM Long Life Applications Amusement Games Packaging Equipment Medical Equipment

230 V, Single Direction Synchronous Geared Motors
AC Synchronous Motors
These motors provide a constant rotation speed independent of the load, but linked to the supply frequency. They are also used where rotation requires relatively low torque at a reasonable cost. AC synchronous motors are either single direction (CW or CCW) or reversible (CW and CCW).
Design Considerations

  • For Single Direction Motors, Determine What Direction the Motor Shaft Needs to Turn
  • The Motor Used Must Take into Consideration Starting/Running Torque and Stall Torque
  • Gearbox Selection is Dependent on the Desired Output Speed, Load Type, Maximum Required Torque and the Duty Cycle

    Features

  • Accurate Speed
  • Speeds Up to 72 RPM
  • Long Life

    Applications

  • Amusement Games
  • Packaging Equipment
  • Medical Equipment
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Gearmotors
Product Number 70158866
Product Name Motor,Synchronous;115V;3.5W;3RPM;0.5Nm;ACSynchronous;Sleeve;60Hz
Motor Type AC Motor
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series Parallel Shaft DC Gearmotor - 1432 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 19.0 to 25.0 In-lbs (21.91 to 28.83 kg-cm)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-48V GP42-169 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
Precision Gearmotor with Planetary Gearbox - 13**...13*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details