Crouzet Ac Motor Type Crouzet 82334513

Description
AC Motor Type:Synchronous; Rotation Direction:CW (Clockwise); Supply Voltage VAC:230V; Frequency:50Hz; Rotational Speed Max:30rpm; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
Datasheet
Description
AC Motor Type:Synchronous; Rotation Direction:CW (Clockwise); Supply Voltage VAC:230V; Frequency:50Hz; Rotational Speed Max:30rpm; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Motor Type Crouzet - 01AC6349 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motor Type Crouzet
01AC6349
Ac Motor Type Crouzet 01AC6349
AC Motor Type:Synchronous; Rotation Direction:CW (Clockwise); Supply Voltage VAC:230V; Frequency:50Hz; Rotational Speed Max:30rpm; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:-; Operating Temperature Min:-5°C RoHS Compliant: Yes

AC Motor Type:Synchronous; Rotation Direction:CW (Clockwise); Supply Voltage VAC:230V; Frequency:50Hz; Rotational Speed Max:30rpm; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:-; Operating Temperature Min:-5°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 01AC6349
Product Name Ac Motor Type Crouzet
Gearbox Ratio 1 : 1
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Spur Gearbox - S15**...12MS... - Constar Motion Co., Ltd
Specs
DC Voltage Range 5.0 VDC
Gear Type Spur
Gearbox Ratio 2 to 7 : 1
View Details
Motors - AC, DC - 403-1113225019-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
L12-R Micro Linear Servos for RC & Arduino 100mm 100:1 6 volts - L12-100-100-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-60V GP42-014 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 1.2 amps
View Details