Crouzet Ac Motor Type Crouzet 82334512

Description
AC Motor Type:Synchronous; Rotation Direction:CW (Clockwise); Supply Voltage VAC:230V; Frequency:50Hz; Rotational Speed Max:20rpm; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
Datasheet
Description
AC Motor Type:Synchronous; Rotation Direction:CW (Clockwise); Supply Voltage VAC:230V; Frequency:50Hz; Rotational Speed Max:20rpm; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Motor Type Crouzet - 01AC6348 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motor Type Crouzet
01AC6348
Ac Motor Type Crouzet 01AC6348
AC Motor Type:Synchronous; Rotation Direction:CW (Clockwise); Supply Voltage VAC:230V; Frequency:50Hz; Rotational Speed Max:20rpm; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:-; Operating Temperature Min:-5°C RoHS Compliant: Yes

AC Motor Type:Synchronous; Rotation Direction:CW (Clockwise); Supply Voltage VAC:230V; Frequency:50Hz; Rotational Speed Max:20rpm; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:-; Operating Temperature Min:-5°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 01AC6348
Product Name Ac Motor Type Crouzet
Gearbox Ratio 1 : 1
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Alloy Gear Motor with Triple Bearing Support - YHD-G4430 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 24.0 VDC
Shaft Speed 10 to 300 rpm
Environmental Features Dust-proof; Drip-proof
View Details
 - PGM.P42 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.2412 HP
View Details