Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC MOTORS
CROUZET
82330583 -- AC MOTORS
Crouzet
AC Motors
82330583
Description
Crouzet 82330583 AC Motor
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Crouzet 82330583 AC Motor
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
4095507
AC Motors
4095507
Crouzet 82330583 AC Motor
Crouzet 82330583 AC Motor
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
AC Motors
Product Number
4095507
Product Name
AC Motors
AC Construction
Synchronous; Synchronous
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Yunhongda Motor Co., LTD.
AC Motor For Coffee Grinder 230V 50Hz
YHD-9050
Specs
Output Power
0.4088 HP
Continuous Current
1.35 amps
Continuous Torque
11.1 In-lbs (12.76 kg-cm)
View Details
ElectroCraft
Housed AC Motor
SolidPower SPP30P
Specs
AC Voltage & Frequency
220 Vac / 50 Hz; 120V/60Hz; International Voltages
Output Power
0.1000 HP
Continuous Current
1 amps
View Details
Pelonis Technologies, Inc.
AC Motor - C Frame Model PM60
PM6014-1
Specs
AC Voltage & Frequency
120V/60Hz
Output Power
0.0308 HP
Continuous Current
0.4000 amps
View Details
DieQua Corporation
High Performance Engineering
View Details