Crouzet Motor, Geared, Single Direction Synchronous, 3.5 Watt, 115 V, 60 Hz 823055C10001MWY

Description
Motor, Geared, Single Direction Synchronous, 3.5 Watt, 115 V, 60 Hz
Description
Motor, Geared, Single Direction Synchronous, 3.5 Watt, 115 V, 60 Hz

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Motor, Geared, Single Direction Synchronous, 3.5 Watt, 115 V, 60 Hz
70159416
Motor, Geared, Single Direction Synchronous, 3.5 Watt, 115 V, 60 Hz 70159416
Motor, Geared, Single Direction Synchronous, 3.5 Watt, 115 V, 60 Hz

Motor, Geared, Single Direction Synchronous, 3.5 Watt, 115 V, 60 Hz

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Gearmotors
Product Number 70159416
Product Name Motor, Geared, Single Direction Synchronous, 3.5 Watt, 115 V, 60 Hz
Motor Type DC Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-225) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297C-36V GP42-014 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.7 amps
View Details
34R-Z Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2226 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
SXG Gear Motor, 400V Batteryless - SXG13DW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.74 HP
Gearbox Ratio 5 : 1
Units Metric
View Details