Crouzet Servo Motor 823055A10002MW

Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, SYNCHRONOUS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, SYNCHRONOUS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 8887367 - Radwell International
Willingboro, NJ, United States
Servo Motor
8887367
Servo Motor 8887367
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, SYNCHRONOUS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR MOTOR, SYNCHRONOUS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 8887367
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 100mm 100:1 12 volts - L12-100-100-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details
Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details
Servo Motors - 1846932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.118 inch (3.0 mm)
Shaft Speed 1200 rpm
View Details